NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8280VVQLDA MPC8280VVQLDA

Description
Manufacturer: NXP Win Source Part Number: 059449-MPC8280VVQLDA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 333MHz Security Package / Case: 480-LBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059449-MPC8280VVQLDA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 333MHz Security Package / Case: 480-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8280VVQLDA - 059449-MPC8280VVQLDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8280VVQLDA
059449-MPC8280VVQLDA
Embedded - Embedded - Microprocessors - MPC8280VVQLDA 059449-MPC8280VVQLDA
Manufacturer: NXP Win Source Part Number: 059449-MPC8280VVQLDA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 333MHz Security Package / Case: 480-LBGA

Manufacturer: NXP
Win Source Part Number: 059449-MPC8280VVQLDA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 333MHz
Security Package / Case: 480-LBGA

Buy Now Datasheet
Microprocessors - MPC8280VVQLDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8280VVQLDA-ND
Microprocessors MPC8280VVQLDA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8280VVQLDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8280VVQLDA
333MHZ Embedded Microprocessor MPU 694-MPC8280VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8280VVQLDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8280VVQLDA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8280VVQLDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8280VVQLDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8280VVQLDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8280VVQLDA
Embedded - Microprocessors MPC8280VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8280VVQLDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8280VVQLDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8280VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site
Microprocessors - MPC8280VVQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8280VVQLDA
Microprocessors MPC8280VVQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8280VVQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8280VVQLDA
Microprocessors MPC8280VVQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8280VVQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8280VVQLDA
Microprocessors MPC8280VVQLDA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 059449-MPC8280VVQLDA MPC8280VVQLDA-ND 694-MPC8280VVQLDA MPC8280VVQLDA MPC8280VVQLDA MPC8280VVQLDA MPC8280VVQLDA
Product Name Embedded - Embedded - Microprocessors - MPC8280VVQLDA Microprocessors 333MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Architecture RISC RISC RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad Other; Bulk BGA; Other; 480-LBGA Exposed Pad
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details