NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8272CVRTIEA

Description
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8272CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRTIEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8272CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRTIEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8272CVRTIEA is a member of the PowerQUICC II family of integrated communications processors from Freescale Semiconductor. It features a dual-issue integer G2_LE core, operating at speeds up to 400 MHz, and includes a 32-bit Power Architecture-compliant architecture. The device integrates a memory management unit (MMU), 16 KB of instruction cache, and 16 KB of data cache, supporting efficient processing and memory management. This microprocessor supports multiple communication interfaces, including three serial communications controllers (SCCs), two fast communication controllers (FCCs), and two Ethernet ports (10/100). It also includes a PCI bridge for connectivity and a USB 2.0 interface. The MPC8272CVRTIEA is available in a 516-PBGA package and operates within a temperature range of -40°C to 105°C. Engineers considering this product should note its integrated security engine, which is available in this specific model, enhancing its capabilities for secure communications. The device is suitable for applications requiring robust processing power and communication features in embedded systems.

Datasheet Summary
Powered by GS/AI

The MPC8272CVRTIEA is a member of the PowerQUICC II family of integrated communications processors from Freescale Semiconductor. It features a dual-issue integer G2_LE core, operating at speeds up to 400 MHz, and includes a 32-bit Power Architecture-compliant architecture. The device integrates a memory management unit (MMU), 16 KB of instruction cache, and 16 KB of data cache, supporting efficient processing and memory management. This microprocessor supports multiple communication interfaces, including three serial communications controllers (SCCs), two fast communication controllers (FCCs), and two Ethernet ports (10/100). It also includes a PCI bridge for connectivity and a USB 2.0 interface. The MPC8272CVRTIEA is available in a 516-PBGA package and operates within a temperature range of -40°C to 105°C. Engineers considering this product should note its integrated security engine, which is available in this specific model, enhancing its capabilities for secure communications. The device is suitable for applications requiring robust processing power and communication features in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8272CVRTIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8272CVRTIEA
400MHZ Embedded Microprocessor MPU 694-MPC8272CVRTIEA
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8272CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRTIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8272CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRTIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8272CVRTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8272CVRTIEA-ND
Microprocessors MPC8272CVRTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8272CVRTIEA - 927882-MPC8272CVRTIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8272CVRTIEA
927882-MPC8272CVRTIEA
Embedded - Embedded - Microprocessors - MPC8272CVRTIEA 927882-MPC8272CVRTIEA
Manufacturer: NXP Win Source Part Number: 927882-MPC8272CVRTIE A Series: MPC82xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 400MHz Package: 516-BBGA Package: Tray Family Name: MPC8272 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927882-MPC8272CVRTIEA
Series: MPC82xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 400MHz
Package: 516-BBGA
Package: Tray
Family Name: MPC8272
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8272CVRTIEA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8272CVRTIEA
Microprocessors MPC8272CVRTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8272CVRTIEA
Microprocessors - MPU MPC8272CVRTIEA
Microprocessors - MPU 400 MHz 760 MIPS

Microprocessors - MPU 400 MHz 760 MIPS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8272CVRTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8272CVRTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8272CVRTIEA
POWERQUICC 32 BIT POWER ARCH, 40

POWERQUICC 32 BIT POWER ARCH, 40

Supplier's Site
Microprocessors - MPC8272CVRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272CVRTIEA
Microprocessors MPC8272CVRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8272CVRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272CVRTIEA
Microprocessors MPC8272CVRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8272CVRTIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272CVRTIEA
Embedded - Microprocessors MPC8272CVRTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8272CVRTIEA MPC8272CVRTIEA-ND 927882-MPC8272CVRTIEA MPC8272CVRTIEA MPC8272CVRTIEA MPC8272CVRTIEA MPC8272CVRTIEA MPC8272CVRTIEA
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8272CVRTIEA Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 1.425 V to 2.25 V 3.3V
Package Type Other; Tray Other; 516-BBGA P-BGA; Other; 516-PBGA (27x27) Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516 516
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEJP1013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4 -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Microprocessors - AT91SAM9260B-CU-100-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
4 suppliers