NXP Semiconductors 333MHZ Embedded Microprocessor MPU MPC8270ZUQLDA

Description
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270ZUQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270ZUQLDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270ZUQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270ZUQLDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Embedded Microprocessor MPU - 694-MPC8270ZUQLDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8270ZUQLDA
333MHZ Embedded Microprocessor MPU 694-MPC8270ZUQLDA
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270ZUQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270ZUQLDA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270ZUQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270ZUQLDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8270ZUQLDA - 059447-MPC8270ZUQLDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8270ZUQLDA
059447-MPC8270ZUQLDA
Embedded - Embedded - Microprocessors - MPC8270ZUQLDA 059447-MPC8270ZUQLDA
Manufacturer: NXP Win Source Part Number: 059447-MPC8270ZUQLDA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 333MHz Security Package / Case: 480-LBGA

Manufacturer: NXP
Win Source Part Number: 059447-MPC8270ZUQLDA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 333MHz
Security Package / Case: 480-LBGA

Buy Now Datasheet
Microprocessors - MPC8270ZUQLDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8270ZUQLDA-ND
Microprocessors MPC8270ZUQLDA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8270ZUQLDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8270ZUQLDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8270ZUQLDA
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8270ZUQLDA
Microprocessors - MPU MPC8270ZUQLDA
Microprocessors - MPU PQ II HIP 7 REV A

Microprocessors - MPU PQ II HIP 7 REV A

Buy Now Datasheet
Embedded - Microprocessors - MPC8270ZUQLDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8270ZUQLDA
Embedded - Microprocessors MPC8270ZUQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8270ZUQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270ZUQLDA
Microprocessors MPC8270ZUQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8270ZUQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270ZUQLDA
Microprocessors MPC8270ZUQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8270ZUQLDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8270ZUQLDA
Microprocessors MPC8270ZUQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8270ZUQLDA 059447-MPC8270ZUQLDA MPC8270ZUQLDA-ND MPC8270ZUQLDA MPC8270ZUQLDA MPC8270ZUQLDA MPC8270ZUQLDA MPC8270ZUQLDA
Product Name 333MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8270ZUQLDA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors Microprocessors
Package Type Other; Tray T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad Other; 480-LBGA Exposed Pad
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Architecture RISC RISC RISC RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , QUICC®
Package Type Other; 241 PGA
View Details
Microprocessors - 150-SAM9X72T-V/6GW-SL3DKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details