NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8270CVVQLDA MPC8270CVVQLDA

Description
Manufacturer: NXP Win Source Part Number: 789244-MPC8270CVVQLD A Series: MPC82xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8270 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PCX8270MTPUQLDA; PC8280MTPUQLDA; PC8280MTPUQA; PC8270MTPUQLDA; Introduction Date: April 14, 2005 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789244-MPC8270CVVQLD A Series: MPC82xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8270 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PCX8270MTPUQLDA; PC8280MTPUQLDA; PC8280MTPUQA; PC8270MTPUQLDA; Introduction Date: April 14, 2005 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8270CVVQLDA - 789244-MPC8270CVVQLDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8270CVVQLDA
789244-MPC8270CVVQLDA
Embedded - Embedded - Microprocessors - MPC8270CVVQLDA 789244-MPC8270CVVQLDA
Manufacturer: NXP Win Source Part Number: 789244-MPC8270CVVQLD A Series: MPC82xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8270 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PCX8270MTPUQLDA; PC8280MTPUQLDA; PC8280MTPUQA; PC8270MTPUQLDA; Introduction Date: April 14, 2005 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789244-MPC8270CVVQLDA
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: 480-LBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8270
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Alternative Parts (Cross-Reference): PCX8270MTPUQLDA; PC8280MTPUQLDA; PC8280MTPUQA; PC8270MTPUQLDA;
Introduction Date: April 14, 2005
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8270CVVQLDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8270CVVQLDA
333MHZ Embedded Microprocessor MPU 694-MPC8270CVVQLDA
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270CVVQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270CVVQLDA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270CVVQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270CVVQLDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8270CVVQLDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8270CVVQLDA-ND
Microprocessors MPC8270CVVQLDA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8270CVVQLDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8270CVVQLDA
Embedded - Microprocessors MPC8270CVVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8270CVVQLDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8270CVVQLDA
Microprocessors MPC8270CVVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8270CVVQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270CVVQLDA
Microprocessors MPC8270CVVQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8270CVVQLDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8270CVVQLDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8270CVVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789244-MPC8270CVVQLDA 694-MPC8270CVVQLDA MPC8270CVVQLDA-ND MPC8270CVVQLDA MPC8270CVVQLDA MPC8270CVVQLDA MPC8270CVVQLDA
Product Name Embedded - Embedded - Microprocessors - MPC8270CVVQLDA 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC RISC RISC RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FS32V234CMN1VUB - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M4
View Details
AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
 - ATSAMA5D225C-D1M - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 3.3V; 3.1 to 3.4
Package Type Other; ['TFBGA']
View Details