Manufacturer: NXP
Win Source Part Number: 138566-MPC8266AZUPJD
Packaging: Tray
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 300MHz
Security Package / Case: 480-LBGA
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.25um 300MHz 3.3V 480-Pin TBGA Tray Product overview: MPC8266AZUPJDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 300MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8266AZUPJDC can be used for catalog matching and distributor lookup.
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 300MHZ 480TBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 138566-MPC8266AZUPJDC | MPC8266AZUPJDC-ND | 694-MPC8266AZUPJDC | MPC8266AZUPJDC | MPC8266AZUPJDC |
| Product Name | Embedded - Embedded - Microprocessors - MPC8266AZUPJDC | Microprocessors | 32-bit 32bit 300MHz 3.3V Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors |
| Architecture | RISC | RISC | RISC | RISC | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 3.3V | 3.3V | 2 | ||
| Package Type | T-BGA; Other; 408-TBGA (37.5x37.5) | Other; 480-LBGA Exposed Pad | Other; Tray | BGA; Other; 480-LBGA Exposed Pad | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) |