NXP Semiconductors Microprocessors MPC8265ACZUMIBC

Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote
Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8265ACZUMIBC is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a dual-issue integer core based on the EC603e microprocessor architecture, supporting clock frequencies ranging from 150 MHz to 300 MHz. The processor includes separate 16-Kbyte data and instruction caches, a memory management unit (MMU), and a floating-point unit (FPU). This microprocessor supports a 64-bit data and 32-bit address 60x bus, allowing for multiple master designs and burst transfers. It also features a 32-bit data and 18-bit address local bus, which supports external slaves and burst transfers. The MPC8265 includes a 60x-to-PCI bridge, enabling connectivity with PCI devices, and offers programmable host bridge capabilities. The device is equipped with a twelve-bank memory controller that interfaces with various memory types, including SRAM, SDRAM, and Flash. Additional features include a system interface unit (SIU) with a clock synthesizer, reset controller, and real-time clock register. The processor is designed for applications requiring high performance and flexibility in communication processing.

Datasheet Summary
Powered by GS/AI

The MPC8265ACZUMIBC is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a dual-issue integer core based on the EC603e microprocessor architecture, supporting clock frequencies ranging from 150 MHz to 300 MHz. The processor includes separate 16-Kbyte data and instruction caches, a memory management unit (MMU), and a floating-point unit (FPU). This microprocessor supports a 64-bit data and 32-bit address 60x bus, allowing for multiple master designs and burst transfers. It also features a 32-bit data and 18-bit address local bus, which supports external slaves and burst transfers. The MPC8265 includes a 60x-to-PCI bridge, enabling connectivity with PCI devices, and offers programmable host bridge capabilities. The device is equipped with a twelve-bank memory controller that interfaces with various memory types, including SRAM, SDRAM, and Flash. Additional features include a system interface unit (SIU) with a clock synthesizer, reset controller, and real-time clock register. The processor is designed for applications requiring high performance and flexibility in communication processing.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8265ACZUMIBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8265ACZUMIBC-ND
Microprocessors MPC8265ACZUMIBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8265ACZUMIBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8265ACZUMIBC
Embedded - Microprocessors MPC8265ACZUMIBC
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8265ACZUMIBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8265ACZUMIBC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8265ACZUMIBC
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site
Microprocessors - MPC8265ACZUMIBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8265ACZUMIBC
Microprocessors MPC8265ACZUMIBC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8265ACZUMIBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8265ACZUMIBC
Microprocessors MPC8265ACZUMIBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8265ACZUMIBC-ND MPC8265ACZUMIBC MPC8265ACZUMIBC MPC8265ACZUMIBC MPC8265ACZUMIBC
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC G2
Supply Voltage 3.3V
Package Type Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3703CUSD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details