NXP Semiconductors 300MHZ Embedded Microprocessor MPU MPC8264AZUPIBB

Description
IC MPU MPC82XX 300MHZ 480TBGA Product overview: MPC8264AZUPIBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8264AZUPIBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC82XX 300MHZ 480TBGA Product overview: MPC8264AZUPIBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8264AZUPIBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHZ Embedded Microprocessor MPU - 694-MPC8264AZUPIBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8264AZUPIBB
300MHZ Embedded Microprocessor MPU 694-MPC8264AZUPIBB
IC MPU MPC82XX 300MHZ 480TBGA Product overview: MPC8264AZUPIBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8264AZUPIBB can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ 480TBGA Product overview: MPC8264AZUPIBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8264AZUPIBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8264AZUPIBB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8264AZUPIBB-ND
Microprocessors MPC8264AZUPIBB-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8264AZUPIBB - 130997-MPC8264AZUPIBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8264AZUPIBB
130997-MPC8264AZUPIBB
Embedded - Embedded - Microprocessors - MPC8264AZUPIBB 130997-MPC8264AZUPIBB
Manufacturer: NXP Win Source Part Number: 130997-MPC8264AZUPIB B Packaging: Tray Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 300MHz Security Package / Case: 480-LBGA

Manufacturer: NXP
Win Source Part Number: 130997-MPC8264AZUPIBB
Packaging: Tray
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 300MHz
Security Package / Case: 480-LBGA

Buy Now Datasheet
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 408-TBGA (37.5x37.5) - 568-MPC8264AZUPIBB - Utmel Electronic Limited
Hong Kong, China
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 408-TBGA (37.5x37.5)
568-MPC8264AZUPIBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 408-TBGA (37.5x37.5) 568-MPC8264AZUPIBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 408-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 408-TBGA (37.5x37.5)

Supplier's Site
Embedded - Microprocessors - MPC8264AZUPIBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8264AZUPIBB
Embedded - Microprocessors MPC8264AZUPIBB
IC MPU MPC82XX 300MHZ 480TBGA

IC MPU MPC82XX 300MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8264AZUPIBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8264AZUPIBB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8264AZUPIBB
IC MPU MPC82XX 300MHZ 480TBGA

IC MPU MPC82XX 300MHZ 480TBGA

Supplier's Site
Microprocessors - MPC8264AZUPIBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8264AZUPIBB
Microprocessors MPC8264AZUPIBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8264AZUPIBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8264AZUPIBB
Microprocessors MPC8264AZUPIBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8264AZUPIBB MPC8264AZUPIBB-ND 130997-MPC8264AZUPIBB 568-MPC8264AZUPIBB MPC8264AZUPIBB MPC8264AZUPIBB MPC8264AZUPIBB
Product Name 300MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8264AZUPIBB PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 408-TBGA (37.5x37.5) Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2 PowerPC G2 PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC G2
Supply Voltage 2 3.3V 3.3V 2V
Package Type Other; Tray Other; 480-LBGA Exposed Pad T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9310504QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D23A-CU - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 196-TFBGA, CSBGA
View Details
3 suppliers