NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8260AVVMHBB

Description
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260AVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260AVVMHBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260AVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260AVVMHBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8260AVVMHBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8260AVVMHBB
266MHZ Embedded Microprocessor MPU 694-MPC8260AVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260AVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260AVVMHBB can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260AVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260AVVMHBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8260AVVMHBB - 927877-MPC8260AVVMHBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8260AVVMHBB
927877-MPC8260AVVMHBB
Embedded - Embedded - Microprocessors - MPC8260AVVMHBB 927877-MPC8260AVVMHBB
Manufacturer: NXP Win Source Part Number: 927877-MPC8260AVVMHB B Series: MPC82xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5) Core Processor: PowerPC G2 Speed: 266MHz Package: Tray Package: 480-LBGA Exposed Pad Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 480-TBGA (37.5x37.5) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927877-MPC8260AVVMHBB
Series: MPC82xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Core Processor: PowerPC G2
Speed: 266MHz
Package: Tray
Package: 480-LBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 480-TBGA (37.5x37.5)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8260AVVMHBB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8260AVVMHBB-ND
Microprocessors MPC8260AVVMHBB-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8260AVVMHBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8260AVVMHBB
Microprocessors MPC8260AVVMHBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8260AVVMHBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8260AVVMHBB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8260AVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8260AVVMHBB 927877-MPC8260AVVMHBB MPC8260AVVMHBB-ND MPC8260AVVMHBB MPC8260AVVMHBB
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8260AVVMHBB Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2 PowerPC G2 PowerPC; PowerPC G2
Supply Voltage 2.5 3.3V
Package Type Other; Tray T-BGA; Other; 480-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Microprocessors - 150-SAM9X70T-V/6GW-SL3CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details