NXP Semiconductors Microprocessors MPC8260ACVVMHBB

Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8260ACVVMHBB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8260ACVVMHBB-ND
Microprocessors MPC8260ACVVMHBB-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8260ACVVMHBB - 789241-MPC8260ACVVMHBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8260ACVVMHBB
789241-MPC8260ACVVMHBB
Embedded - Embedded - Microprocessors - MPC8260ACVVMHBB 789241-MPC8260ACVVMHBB
Manufacturer: NXP Win Source Part Number: 789241-MPC8260ACVVMH BB Series: MPC82xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8260A Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8260AMTPUMB; PCX8265AMTPUMC; PCX8260AMTPUMB; PC8265AMTPUMC; Introduction Date: June 01, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789241-MPC8260ACVVMHBB
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Package: 480-LBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8260A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Alternative Parts (Cross-Reference): PC8260AMTPUMB; PCX8265AMTPUMC; PCX8260AMTPUMB; PC8265AMTPUMC;
Introduction Date: June 01, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8260ACVVMHBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8260ACVVMHBB
266MHZ Embedded Microprocessor MPU 694-MPC8260ACVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260ACVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260ACVVMHBB can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260ACVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260ACVVMHBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8260ACVVMHBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8260ACVVMHBB
Embedded - Microprocessors MPC8260ACVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8260ACVVMHBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8260ACVVMHBB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8260ACVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 408-TBGA (37.5x37.5) - 568-MPC8260ACVVMHBB - Utmel Electronic Limited
Hong Kong, China
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 408-TBGA (37.5x37.5)
568-MPC8260ACVVMHBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 408-TBGA (37.5x37.5) 568-MPC8260ACVVMHBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 408-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 408-TBGA (37.5x37.5)

Supplier's Site
Microprocessors - MPC8260ACVVMHBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8260ACVVMHBB
Microprocessors MPC8260ACVVMHBB
Microprocessor IC *

Microprocessor IC *

Buy Now
Microprocessors - MPC8260ACVVMHBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8260ACVVMHBB
Microprocessors MPC8260ACVVMHBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8260ACVVMHBB-ND 789241-MPC8260ACVVMHBB 694-MPC8260ACVVMHBB MPC8260ACVVMHBB MPC8260ACVVMHBB 568-MPC8260ACVVMHBB MPC8260ACVVMHBB MPC8260ACVVMHBB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8260ACVVMHBB 266MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 408-TBGA (37.5x37.5) Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2 PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC G2 PowerPC G2
Supply Voltage 3.3V 3.3V 2 2.5V
Package Type Other; 480-LBGA Exposed Pad Other; Tray Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Embedded - Microprocessors - 5962-945320AMXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - ATSAMA5D27C-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details