NXP Semiconductors Microprocessors MPC8255AVVMHBB

Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8255AVVMHBB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8255AVVMHBB-ND
Microprocessors MPC8255AVVMHBB-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU - 694-MPC8255AVVMHBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU
694-MPC8255AVVMHBB
32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU 694-MPC8255AVVMHBB
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.25um 266MHz 3.3V 480-Pin TBGA Tray Product overview: MPC8255AVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 266MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 266MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8255AVVMHBB can be used for catalog matching and distributor lookup.

MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.25um 266MHz 3.3V 480-Pin TBGA Tray Product overview: MPC8255AVVMHBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 266MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 266MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8255AVVMHBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8255AVVMHBB - 789240-MPC8255AVVMHBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8255AVVMHBB
789240-MPC8255AVVMHBB
Embedded - Embedded - Microprocessors - MPC8255AVVMHBB 789240-MPC8255AVVMHBB
Manufacturer: NXP Win Source Part Number: 789240-MPC8255AVVMHB B Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8255A Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8260AMTPUMB; PCX8265AMTPUMC; PCX8260AMTPUMB; PC8265AMTPUMC; Introduction Date: May 26, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789240-MPC8255AVVMHBB
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Package: 480-LBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8255A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Alternative Parts (Cross-Reference): PC8260AMTPUMB; PCX8265AMTPUMC; PCX8260AMTPUMB; PC8265AMTPUMC;
Introduction Date: May 26, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8255AVVMHBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8255AVVMHBB
Microprocessors MPC8255AVVMHBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8255AVVMHBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8255AVVMHBB
Microprocessors MPC8255AVVMHBB
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8255AVVMHBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8255AVVMHBB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8255AVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site
Embedded - Microprocessors - MPC8255AVVMHBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8255AVVMHBB
Embedded - Microprocessors MPC8255AVVMHBB
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8255AVVMHBB-ND 694-MPC8255AVVMHBB 789240-MPC8255AVVMHBB MPC8255AVVMHBB MPC8255AVVMHBB MPC8255AVVMHBB
Product Name Microprocessors 32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8255AVVMHBB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2 PowerQUICC II MPC82xx Processor PowerPC G2 PowerPC; PowerPC G2 PowerPC; PowerPC G2
Supply Voltage 3.3V 2 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - A80860XP-50 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details