NXP Semiconductors Microprocessors MPC8250ACVVMHBC

Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8250ACVVMHBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8250ACVVMHBC-ND
Microprocessors MPC8250ACVVMHBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8250ACVVMHBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8250ACVVMHBC
266MHZ Embedded Microprocessor MPU 694-MPC8250ACVVMHBC
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8250ACVVMHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8250ACVVMHBC can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8250ACVVMHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8250ACVVMHBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8250ACVVMHBC - 789238-MPC8250ACVVMHBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8250ACVVMHBC
789238-MPC8250ACVVMHBC
Embedded - Embedded - Microprocessors - MPC8250ACVVMHBC 789238-MPC8250ACVVMHBC
Manufacturer: NXP Win Source Part Number: 789238-MPC8250ACVVMH BC Series: MPC82xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8250A Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8265MTPUMC; PCX8265AMTPUMC; PC8265AMTPUMC; PC8260AMTPUMB; Introduction Date: June 01, 2005 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789238-MPC8250ACVVMHBC
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
Voltage - I/O: 3.3V
Package: 480-LBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8250A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Alternative Parts (Cross-Reference): PC8265MTPUMC; PCX8265AMTPUMC; PC8265AMTPUMC; PC8260AMTPUMB;
Introduction Date: June 01, 2005
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8250ACVVMHBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8250ACVVMHBC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8250ACVVMHBC
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site
Microprocessors - MPC8250ACVVMHBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8250ACVVMHBC
Microprocessors MPC8250ACVVMHBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8250ACVVMHBC-ND 694-MPC8250ACVVMHBC 789238-MPC8250ACVVMHBC MPC8250ACVVMHBC MPC8250ACVVMHBC
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8250ACVVMHBC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2 PowerPC; PowerPC G2 PowerPC G2
Supply Voltage 3.3V 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray BGA; Other; 480-LBGA Exposed Pad
Pin Count 480
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details