NXP Semiconductors Microprocessors MPC8248ZQTIEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8248ZQTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8248ZQTIEA-ND
Microprocessors MPC8248ZQTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8248ZQTIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8248ZQTIEA
400MHZ Embedded Microprocessor MPU 694-MPC8248ZQTIEA
IC MPU MPC82XX 400MHZ 516FPBGA Product overview: MPC8248ZQTIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248ZQTIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ 516FPBGA Product overview: MPC8248ZQTIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248ZQTIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8248ZQTIEA - 747684-MPC8248ZQTIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8248ZQTIEA
747684-MPC8248ZQTIEA
Embedded - Embedded - Microprocessors - MPC8248ZQTIEA 747684-MPC8248ZQTIEA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747684-MPC8248ZQTIEA Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 605 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747684-MPC8248ZQTIEA
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 605
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8248ZQTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248ZQTIEA
Microprocessors MPC8248ZQTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8248ZQTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248ZQTIEA
Microprocessors MPC8248ZQTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8248ZQTIEA
Microprocessors - MPU MPC8248ZQTIEA
Microprocessors - MPU PQ27E A W/ TALITOS

Microprocessors - MPU PQ27E A W/ TALITOS

Buy Now Datasheet
Embedded - Microprocessors - MPC8248ZQTIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8248ZQTIEA
Embedded - Microprocessors MPC8248ZQTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8248ZQTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8248ZQTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8248ZQTIEA
IC MPU MPC82XX 400MHZ 516FPBGA

IC MPU MPC82XX 400MHZ 516FPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8248ZQTIEA-ND 694-MPC8248ZQTIEA 747684-MPC8248ZQTIEA MPC8248ZQTIEA MPC8248ZQTIEA MPC8248ZQTIEA MPC8248ZQTIEA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8248ZQTIEA Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V
Package Type Other; 516-BBGA Other; Bulk BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
 - C8231A-8 - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details