NXP Semiconductors Microprocessors MPC8248VRTMFA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8248VRTMFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8248VRTMFA-ND
Microprocessors MPC8248VRTMFA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8248VRTMFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8248VRTMFA
400MHZ Embedded Microprocessor MPU 694-MPC8248VRTMFA
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8248VRTMFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248VRTMFA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8248VRTMFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248VRTMFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8248VRTMFA - 124617-MPC8248VRTMFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8248VRTMFA
124617-MPC8248VRTMFA
Embedded - Embedded - Microprocessors - MPC8248VRTMFA 124617-MPC8248VRTMFA
Manufacturer: NXP Win Source Part Number: 124617-MPC8248VRTMFA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 400MHz

Manufacturer: NXP
Win Source Part Number: 124617-MPC8248VRTMFA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM, Security; SEC
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 400MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8248VRTMFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8248VRTMFA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8248VRTMFA
IC MPU MPC82XX 400MHZ PBGA516

IC MPU MPC82XX 400MHZ PBGA516

Supplier's Site
Microprocessors - MPC8248VRTMFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248VRTMFA
Microprocessors MPC8248VRTMFA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8248VRTMFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248VRTMFA
Microprocessors MPC8248VRTMFA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8248VRTMFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248VRTMFA
Microprocessors MPC8248VRTMFA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8248VRTMFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8248VRTMFA
Embedded - Microprocessors MPC8248VRTMFA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27) - 568-MPC8248VRTMFA - Utmel Electronic Limited
Hong Kong, China
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)
568-MPC8248VRTMFA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27) 568-MPC8248VRTMFA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8248VRTMFA-ND 694-MPC8248VRTMFA 124617-MPC8248VRTMFA MPC8248VRTMFA MPC8248VRTMFA MPC8248VRTMFA 568-MPC8248VRTMFA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8248VRTMFA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 1.425 V to 2.25 V 3.3V 1.5V
Package Type Other; 516-BBGA Other; Tray P-BGA; Other; 516-FPBGA (27x27) BGA; Other; 516-BBGA Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80960HT75 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68C000VR12A - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Clock Speed 12 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers