NXP Semiconductors Microprocessors MPC8247VRPIEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14840-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14840-ND
Microprocessors 568-14840-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-MPC8247VRPIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8247VRPIEA
300MHZ Embedded Microprocessor MPU 694-MPC8247VRPIEA
IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8247VRPIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8247VRPIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8247VRPIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8247VRPIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8247VRPIEA - 208728-MPC8247VRPIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8247VRPIEA
208728-MPC8247VRPIEA
Embedded - Embedded - Microprocessors - MPC8247VRPIEA 208728-MPC8247VRPIEA
Manufacturer: NXP Win Source Part Number: 208728-MPC8247VRPIEA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 300MHz Security Package / Case: 516-BBGA

Manufacturer: NXP
Win Source Part Number: 208728-MPC8247VRPIEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 300MHz
Security Package / Case: 516-BBGA

Buy Now Datasheet
Microprocessors - MPC8247VRPIEA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8247VRPIEA
Microprocessors MPC8247VRPIEA
IC MPU MPC82XX 300MHZ 516BGA

IC MPU MPC82XX 300MHZ 516BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8247VRPIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8247VRPIEA
Embedded - Microprocessors MPC8247VRPIEA
IC MPU MPC82XX 300MHZ 516BGA

IC MPU MPC82XX 300MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8247VRPIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8247VRPIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8247VRPIEA
IC MPU MPC82XX 300MHZ PBGA516

IC MPU MPC82XX 300MHZ PBGA516

Supplier's Site
Microprocessors - MPC8247VRPIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8247VRPIEA
Microprocessors MPC8247VRPIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14840-ND 694-MPC8247VRPIEA 208728-MPC8247VRPIEA MPC8247VRPIEA MPC8247VRPIEA MPC8247VRPIEA MPC8247VRPIEA
Product Name Microprocessors 300MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8247VRPIEA Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 1.425 V to 2.25 V 3.3V
Package Type Other; 516-BBGA Other; Tray P-BGA; Other; 516-FPBGA (27x27) Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM29030-33GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details