NXP Semiconductors Microprocessors MPC8247CVRTIEA557

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8247CVRTIEA557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8247CVRTIEA557
Microprocessors MPC8247CVRTIEA557
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU)
Product Number MPC8247CVRTIEA557
Product Name Microprocessors
Architecture RISC
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC G2_LE
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYGA120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3354ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details