NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8245TZU266D

Description
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TZU266D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TZU266D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TZU266D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TZU266D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8245TZU266D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8245TZU266D
266MHZ Embedded Microprocessor MPU 694-MPC8245TZU266D
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TZU266D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TZU266D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TZU266D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TZU266D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8245TZU266D - 208727-MPC8245TZU266D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245TZU266D
208727-MPC8245TZU266D
Embedded - Embedded - Microprocessors - MPC8245TZU266D 208727-MPC8245TZU266D
Manufacturer: NXP Win Source Part Number: 208727-MPC8245TZU266 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 266MHz Security Package / Case: 352-LBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 208727-MPC8245TZU266D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 266MHz
Security Package / Case: 352-LBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8245TZU266D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245TZU266D-ND
Microprocessors MPC8245TZU266D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245TZU266D - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8245TZU266D
Microprocessors MPC8245TZU266D
IC MPU MPC82XX 266MHZ 352TBGA

IC MPU MPC82XX 266MHZ 352TBGA

Supplier's Site Datasheet
Microprocessors - MPC8245TZU266D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245TZU266D
Microprocessors MPC8245TZU266D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245TZU266D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245TZU266D
Microprocessors MPC8245TZU266D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245TZU266D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245TZU266D
IC MPU MPC82XX 266MHZ 352TBGA

IC MPU MPC82XX 266MHZ 352TBGA

Supplier's Site
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35) - 568-MPC8245TZU266D - Utmel Electronic Limited
Hong Kong, China
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
568-MPC8245TZU266D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35) 568-MPC8245TZU266D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8245TZU266D 208727-MPC8245TZU266D MPC8245TZU266D-ND MPC8245TZU266D MPC8245TZU266D MPC8245TZU266D MPC8245TZU266D 568-MPC8245TZU266D
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8245TZU266D Microprocessors Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
Microprocessor Family PowerPC MPC82xx Processor PowerPC; PowerPC 603e PowerPC 603e PowerPC 603e PowerPC 603e PowerPC; PowerPC 603e PowerPC 603e
Supply Voltage 1.9|2|3.3|1.8 3.3V 3.3V 1.8V
Package Type Other; Bulk T-BGA; Other; 352-TBGA (35x35) Other; 352-LBGA Other; 352-LBGA BGA; Other; 352-LBGA Exposed Pad BGA; Other; 352-LBGA Other; 352-LBGA
Pin Count 352 352
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Microprocessor MPU - 691-MIC1810-15U TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details