NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8245LZU300D MPC8245LZU300D

Description
Manufacturer: NXP Win Source Part Number: 139392-MPC8245LZU300 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 300MHz Security Package / Case: 352-LBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 139392-MPC8245LZU300 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 300MHz Security Package / Case: 352-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8245LZU300D - 139392-MPC8245LZU300D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245LZU300D
139392-MPC8245LZU300D
Embedded - Embedded - Microprocessors - MPC8245LZU300D 139392-MPC8245LZU300D
Manufacturer: NXP Win Source Part Number: 139392-MPC8245LZU300 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 300MHz Security Package / Case: 352-LBGA

Manufacturer: NXP
Win Source Part Number: 139392-MPC8245LZU300D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 300MHz
Security Package / Case: 352-LBGA

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-MPC8245LZU300D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8245LZU300D
300MHZ Embedded Microprocessor MPU 694-MPC8245LZU300D
IC MPU MPC82XX 300MHZ 352TBGA Product overview: MPC8245LZU300D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU300D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ 352TBGA Product overview: MPC8245LZU300D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU300D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8245LZU300D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245LZU300D-ND
Microprocessors MPC8245LZU300D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245LZU300D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LZU300D
Microprocessors MPC8245LZU300D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245LZU300D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LZU300D
Microprocessors MPC8245LZU300D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245LZU300D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245LZU300D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245LZU300D
IC MPU MPC82XX 300MHZ 352TBGA

IC MPU MPC82XX 300MHZ 352TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 139392-MPC8245LZU300D 694-MPC8245LZU300D MPC8245LZU300D-ND MPC8245LZU300D MPC8245LZU300D
Product Name Embedded - Embedded - Microprocessors - MPC8245LZU300D 300MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 1.8|1.9|2|3.3 3.3V
Package Type T-BGA; Other; 352-TBGA (35x35) Other; Tray Other; 352-LBGA BGA; Other; 352-LBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80860XP-50 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details