Manufacturer: NXP
Win Source Part Number: 024270-MPC8245LZU266
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 266MHz
Security Package / Case: 352-LBGA
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245LZU266D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU266D can be used for catalog matching and distributor lookup.
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
IC MPU MPC82XX 266MHZ 352TBGA
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 024270-MPC8245LZU266D | 694-MPC8245LZU266D | MPC8245LZU266D-ND | MPC8245LZU266D | MPC8245LZU266D |
| Product Name | Embedded - Embedded - Microprocessors - MPC8245LZU266D | 266MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 3.3V | 3.3V | |||
| Package Type | T-BGA; Other; 352-TBGA (35x35) | Other; Bulk | Other; 352-LBGA | BGA; Other; 352-LBGA | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |