NXP Semiconductors Microprocessors MPC823ZQ81B2T

Description
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC823ZQ81B2T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC823ZQ81B2T-ND
Microprocessors MPC823ZQ81B2T-ND
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)

Buy Now Datasheet
81MHZ Embedded Microprocessor MPU - 694-MPC823ZQ81B2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
81MHZ Embedded Microprocessor MPU
694-MPC823ZQ81B2T
81MHZ Embedded Microprocessor MPU 694-MPC823ZQ81B2T
IC MPU MPC8XX 81MHZ 256BGA Product overview: MPC823ZQ81B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 81MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823ZQ81B2T can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 81MHZ 256BGA Product overview: MPC823ZQ81B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 81MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823ZQ81B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC823ZQ81B2T - 927871-MPC823ZQ81B2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC823ZQ81B2T
927871-MPC823ZQ81B2T
Embedded - Embedded - Microprocessors - MPC823ZQ81B2T 927871-MPC823ZQ81B2T
Manufacturer: NXP Win Source Part Number: 927871-MPC823ZQ81B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 81MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 81MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927871-MPC823ZQ81B2T
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 81MHz 256-PBGA (23x23)
Core Processor: PowerPC
Speed: 81MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC823ZQ81B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC823ZQ81B2T
Integrated Circuits (ICs) - Embedded - Microprocessors MPC823ZQ81B2T
IC MPU MPC8XX 81MHZ 256BGA

IC MPU MPC8XX 81MHZ 256BGA

Supplier's Site
Embedded - Microprocessors - MPC823ZQ81B2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC823ZQ81B2T
Embedded - Microprocessors MPC823ZQ81B2T
IC MPU MPC8XX 81MHZ 256BGA

IC MPU MPC8XX 81MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC823ZQ81B2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC823ZQ81B2T
Microprocessors MPC823ZQ81B2T
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC823ZQ81B2T-ND 694-MPC823ZQ81B2T 927871-MPC823ZQ81B2T MPC823ZQ81B2T MPC823ZQ81B2T MPC823ZQ81B2T
Product Name Microprocessors 81MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC823ZQ81B2T Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC PowerPC; PowerPC PowerPC; PowerPC PowerPC
Supply Voltage 3.3V
Package Type Other; 256-BBGA Other; Tray P-BGA; Other; 256-PBGA (23x23) BGA; Other; 256-BBGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

 - C8231A-8 - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
4 suppliers
AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details