NXP Semiconductors Embedded - Embedded - Microprocessors - MPC823ZQ66B2T MPC823ZQ66B2T

Description
Manufacturer: NXP Win Source Part Number: 885712-MPC823ZQ66B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885712-MPC823ZQ66B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC823ZQ66B2T - 885712-MPC823ZQ66B2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC823ZQ66B2T
885712-MPC823ZQ66B2T
Embedded - Embedded - Microprocessors - MPC823ZQ66B2T 885712-MPC823ZQ66B2T
Manufacturer: NXP Win Source Part Number: 885712-MPC823ZQ66B2T Series: MPC8xx Operating Temperature Range: 0°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885712-MPC823ZQ66B2T
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Core Processor: PowerPC
Speed: 66MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC823ZQ66B2T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC823ZQ66B2T-ND
Microprocessors MPC823ZQ66B2T-ND
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC823ZQ66B2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC823ZQ66B2T
66MHZ Embedded Microprocessor MPU 694-MPC823ZQ66B2T
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823ZQ66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823ZQ66B2T can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823ZQ66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823ZQ66B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC823ZQ66B2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC823ZQ66B2T
Microprocessors MPC823ZQ66B2T
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC823ZQ66B2T - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC823ZQ66B2T
Microprocessors MPC823ZQ66B2T
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC823ZQ66B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC823ZQ66B2T
Integrated Circuits (ICs) - Embedded - Microprocessors MPC823ZQ66B2T
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885712-MPC823ZQ66B2T MPC823ZQ66B2T-ND 694-MPC823ZQ66B2T MPC823ZQ66B2T MPC823ZQ66B2T MPC823ZQ66B2T
Product Name Embedded - Embedded - Microprocessors - MPC823ZQ66B2T Microprocessors 66MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 256-PBGA (23x23) Other; 256-BBGA Other; Tray BGA; Other; 256-BBGA Other; 256-BBGA
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC PowerPC PowerPC PowerPC; PowerPC
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

800MHZ Embedded Microprocessor MPU - 694-AM3703CBPD60 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Embedded - Microprocessors - AM3703CUSD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details