NXP Semiconductors Microprocessors MPC823VR66B2T

Description
IC MPU MPC8XX 66MHZ 256BGA
Request a Quote Datasheet
Description
IC MPU MPC8XX 66MHZ 256BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC823VR66B2T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC823VR66B2T-ND
Microprocessors MPC823VR66B2T-ND
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC823VR66B2T - 755130-MPC823VR66B2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC823VR66B2T
755130-MPC823VR66B2T
Embedded - Embedded - Microprocessors - MPC823VR66B2T 755130-MPC823VR66B2T
Manufacturer: NXP Win Source Part Number: 755130-MPC823VR66B2T Packaging: Tray Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Video Ethernet: 10Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SMC, SCC, SPI, UART Categories: Integrated Circuits Supplier Device Package: 256-PBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MPC823 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 755130-MPC823VR66B2T
Packaging: Tray
Core Processor: PowerPC
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Video
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SMC, SCC, SPI, UART
Categories: Integrated Circuits
Supplier Device Package: 256-PBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MPC823
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
66MHZ Embedded Microprocessor MPU - 694-MPC823VR66B2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC823VR66B2T
66MHZ Embedded Microprocessor MPU 694-MPC823VR66B2T
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823VR66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823VR66B2T can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823VR66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823VR66B2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC823VR66B2T-ND 755130-MPC823VR66B2T 694-MPC823VR66B2T
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC823VR66B2T 66MHZ Embedded Microprocessor MPU
Data Bus 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA Other; Tray
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9131NSN1KHKB557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - AT91SAM9263B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V
View Details
5 suppliers