NXP Semiconductors 350MHZ Embedded Microprocessor MPU MPC745CPX350LE

Description
IC MPU MPC7XX 350MHZ 255FCPBGA Product overview: MPC745CPX350LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745CPX350LE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC7XX 350MHZ 255FCPBGA Product overview: MPC745CPX350LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745CPX350LE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MHZ Embedded Microprocessor MPU - 694-MPC745CPX350LE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHZ Embedded Microprocessor MPU
694-MPC745CPX350LE
350MHZ Embedded Microprocessor MPU 694-MPC745CPX350LE
IC MPU MPC7XX 350MHZ 255FCPBGA Product overview: MPC745CPX350LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745CPX350LE can be used for catalog matching and distributor lookup.

IC MPU MPC7XX 350MHZ 255FCPBGA Product overview: MPC745CPX350LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745CPX350LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC745CPX350LE - 927865-MPC745CPX350LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC745CPX350LE
927865-MPC745CPX350LE
Embedded - Embedded - Microprocessors - MPC745CPX350LE 927865-MPC745CPX350LE
Manufacturer: NXP Win Source Part Number: 927865-MPC745CPX350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 255-BBGA, FCBGA Part Status: Obsolete Family Name: MPC74 Categories: Integrated Circuits (ICs) Case / Package: 255-FCPBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927865-MPC745CPX350LE
Series: MPC7xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)
Core Processor: PowerPC
Speed: 350MHz
Package: Tray
Package: 255-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC74
Categories: Integrated Circuits (ICs)
Case / Package: 255-FCPBGA (21x21)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC745CPX350LE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC745CPX350LE
Embedded - Microprocessors MPC745CPX350LE
IC MPU MPC7XX 350MHZ 255FCBGA

IC MPU MPC7XX 350MHZ 255FCBGA

Supplier's Site Datasheet
Microprocessors - MPC745CPX350LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC745CPX350LE
Microprocessors MPC745CPX350LE
PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)

PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC745CPX350LE
Integrated Circuits (ICs) - Embedded - Microprocessors MPC745CPX350LE
IC MPU MPC7XX 350MHZ 255FCPBGA

IC MPU MPC7XX 350MHZ 255FCPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC745CPX350LE 927865-MPC745CPX350LE MPC745CPX350LE MPC745CPX350LE MPC745CPX350LE
Product Name 350MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC745CPX350LE Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray P-BGA; Other; 255-FCPBGA (21x21) BGA; Other; 255-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details