NXP Semiconductors Embedded - Embedded - Microprocessors - MPC745B VT300LE MPC745B VT300LE

Description
Manufacturer: NXP Win Source Part Number: 059437-MPC745B VT300LE Packaging: Tray Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 255-FCPBGA (21x21) Speed(Frequency): 300MHz Security Package / Case: 255-BBGA, FCBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059437-MPC745B VT300LE Packaging: Tray Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 255-FCPBGA (21x21) Speed(Frequency): 300MHz Security Package / Case: 255-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC745B VT300LE - 059437-MPC745B VT300LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC745B VT300LE
059437-MPC745B VT300LE
Embedded - Embedded - Microprocessors - MPC745B VT300LE 059437-MPC745B VT300LE
Manufacturer: NXP Win Source Part Number: 059437-MPC745B VT300LE Packaging: Tray Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 255-FCPBGA (21x21) Speed(Frequency): 300MHz Security Package / Case: 255-BBGA, FCBGA

Manufacturer: NXP
Win Source Part Number: 059437-MPC745B VT300LE
Packaging: Tray
Core Processor: PowerPC
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 255-FCPBGA (21x21)
Speed(Frequency): 300MHz
Security Package / Case: 255-BBGA, FCBGA

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-MPC745B VT300LE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC745B VT300LE
300MHZ Embedded Microprocessor MPU 694-MPC745B VT300LE
IC MPU MPC7XX 300MHZ 255FCBGA Product overview: MPC745B VT300LE from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745B VT300LE can be used for catalog matching and distributor lookup.

IC MPU MPC7XX 300MHZ 255FCBGA Product overview: MPC745B VT300LE from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745B VT300LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 059437-MPC745B VT300LE 694-MPC745B VT300LE
Product Name Embedded - Embedded - Microprocessors - MPC745B VT300LE 300MHZ Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AT91SAM9XE256-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details