NXP Semiconductors Embedded - Embedded - Microprocessors - MPC7410RX MPC7410RX

Description
Manufacturer: NXP Win Source Part Number: 208724-MPC7410RX Packaging: Tray Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 360-FCCBGA (25x25) Speed(Frequency): 500MHz Security Package / Case: 360-BCBGA, FCCBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208724-MPC7410RX Packaging: Tray Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 360-FCCBGA (25x25) Speed(Frequency): 500MHz Security Package / Case: 360-BCBGA, FCCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC7410RX - 208724-MPC7410RX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC7410RX
208724-MPC7410RX
Embedded - Embedded - Microprocessors - MPC7410RX 208724-MPC7410RX
Manufacturer: NXP Win Source Part Number: 208724-MPC7410RX Packaging: Tray Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 360-FCCBGA (25x25) Speed(Frequency): 500MHz Security Package / Case: 360-BCBGA, FCCBGA

Manufacturer: NXP
Win Source Part Number: 208724-MPC7410RX
Packaging: Tray
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 1.8V, 2.5V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 360-FCCBGA (25x25)
Speed(Frequency): 500MHz
Security Package / Case: 360-BCBGA, FCCBGA

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-MPC7410RX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-MPC7410RX
500MHZ Embedded Microprocessor MPU 694-MPC7410RX
IC MPU MPC74XX 500MHZ 360FCCBGA Product overview: MPC7410RX from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC7410RX can be used for catalog matching and distributor lookup.

IC MPU MPC74XX 500MHZ 360FCCBGA Product overview: MPC7410RX from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC7410RX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 208724-MPC7410RX 694-MPC7410RX
Product Name Embedded - Embedded - Microprocessors - MPC7410RX 500MHZ Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM29C116-1JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details