PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA
32-bit Microcontrollers - MCU GREEN OAK Qorivva
IC MCU 32BIT 512KB FLASH 388PBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC563MVR56R2-ND | MPC563MVR56R2 | MPC563MVR56R2 | MPC563MVR56R2 | MPC563MVR56R2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | ||
| Bits | Other; A/D 32x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |