IC MCU 32BIT ROMLESS 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC562CZP66 | MPC562CZP66 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 66 MHz | |
| RAM | 32 KB |