PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz ROMless 388-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 789222-MPC561CZP40
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PowerPC
Speed: 40MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 64
Program Memory Type: ROMless
RAM Size: 32K x 8
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 2.7 V
Family Name: MPC561
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): MPC561CVR40; MPC561CZP66; MPC561CVR66;
Introduction Date: June 18, 2002
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz ROMless 388-PBGA (27x27)
32-bit Microcontrollers - MCU MPC561 NOFLASH Qorivva
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC561CZP40-ND | 789222-MPC561CZP40 | MPC561CZP40 | MPC561CZP40 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MPC561CZP40 | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 32x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |