The MPC555LFMZP40 is a 32-bit microcontroller from the Freescale MPC500 RISC Microcontroller family, featuring a PowerPC core with an integrated floating-point unit. It includes 448 Kbytes of Flash EEPROM, 26 Kbytes of fast RAM, and 6 Kbytes of TPU microcode RAM. The device operates at a frequency of 40 MHz and supports a temperature range of -40 °C to 125 °C, with dual supply voltages of 3.3 V and 5 V. Key features include a 50-channel timer system, dual CAN 2.0B controllers, and 32 analog inputs with dual queued analog-to-digital converters. The microcontroller is packaged in a 272-pin plastic ball grid array (PBGA) and supports extensive system development with on-chip watchpoints, breakpoints, and a BDM emulation interface. It also offers a flexible memory protection unit and general-purpose I/O support, making it suitable for a variety of embedded applications.
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
IC MCU 32BIT 448KB FLASH 272PBGA Product overview: MPC555LFMZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 448KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 448KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC555LFMZP40 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU MPC555 448KFLASH Qorivva
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
IC MCU 32BIT 448KB FLASH 272PBGA
IC MCU 32BIT 448KB FLASH 272PBGA
IC MCU 32BIT 448KB FLASH 272PBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC555LFMZP40-ND | 685-MPC555LFMZP40 | MPC555LFMZP40 | MPC555LFMZP40 | MPC555LFMZP40 | MPC555LFMZP40 | MPC555LFMZP40 |
| Product Name | Microcontrollers | 32-bit 32BIT 448KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 32x10b | ||||||
| RAM | 26 KB | 26 KB | 26 KB | 26 KB | 26 KB | ||
| ROM | 448 KB |