NXP Semiconductors 32-bit 32BIT 448KB Embedded Microcontroller MCU MPC555LFCVR40

Description
IC MCU 32BIT 448KB FLASH 272PBGA Product overview: MPC555LFCVR40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 448KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 448KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC555LFCVR40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 448KB FLASH 272PBGA Product overview: MPC555LFCVR40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 448KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 448KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC555LFCVR40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 448KB Embedded Microcontroller MCU - 685-MPC555LFCVR40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 448KB Embedded Microcontroller MCU
685-MPC555LFCVR40
32-bit 32BIT 448KB Embedded Microcontroller MCU 685-MPC555LFCVR40
IC MCU 32BIT 448KB FLASH 272PBGA Product overview: MPC555LFCVR40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 448KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 448KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC555LFCVR40 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 448KB FLASH 272PBGA Product overview: MPC555LFCVR40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 448KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 448KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC555LFCVR40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MPC555LFCVR40-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC555LFCVR40-ND
Microcontrollers MPC555LFCVR40-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MPC555LFCVR40 - 789221-MPC555LFCVR40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC555LFCVR40
789221-MPC555LFCVR40
Embedded - Embedded - Microcontrollers - MPC555LFCVR40 789221-MPC555LFCVR40
Manufacturer: NXP Win Source Part Number: 789221-MPC555LFCVR40 Series: MPC5xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PowerPC Speed: 40MHz Package: 272-BBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 101 Program Memory Size: 448KB (448K x 8) Program Memory Type: FLASH RAM Size: 26K x 8 Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: MPC555LF Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Introduction Date: August 19, 2005 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789221-MPC555LFCVR40
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PowerPC
Speed: 40MHz
Package: 272-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 448KB (448K x 8)
Program Memory Type: FLASH
RAM Size: 26K x 8
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MPC555LF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-PBGA (27x27)
Introduction Date: August 19, 2005
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MPC555LFCVR40 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MPC555LFCVR40
Microcontrollers MPC555LFCVR40
MPC500 32-BIT MCU, POWERPC CORE,

MPC500 32-BIT MCU, POWERPC CORE,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC555LFCVR40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC555LFCVR40
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC555LFCVR40
MPC500 32-BIT MCU, POWERPC CORE

MPC500 32-BIT MCU, POWERPC CORE

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MPC555LFCVR40
32-bit Microcontrollers - MCU MPC555LFCVR40
32-bit Microcontrollers - MCU MPC555 448K FLASH Qorivva

32-bit Microcontrollers - MCU MPC555 448K FLASH Qorivva

Buy Now Datasheet
MCU 32-Bit MPC55xx PowerPC RISC 448KB Flash 5V 272-Pin BGA Tray - 568-MPC555LFCVR40 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit MPC55xx PowerPC RISC 448KB Flash 5V 272-Pin BGA Tray
568-MPC555LFCVR40
MCU 32-Bit MPC55xx PowerPC RISC 448KB Flash 5V 272-Pin BGA Tray 568-MPC555LFCVR40
MCU 32-Bit MPC55xx PowerPC RISC 448KB Flash 5V 272-Pin BGA Tray

MCU 32-Bit MPC55xx PowerPC RISC 448KB Flash 5V 272-Pin BGA Tray

Supplier's Site
Microcontrollers - MPC555LFCVR40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC555LFCVR40
Microcontrollers MPC555LFCVR40
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC555LFCVR40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC555LFCVR40
Microcontrollers MPC555LFCVR40
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)

Buy Now Datasheet
Embedded - Microcontrollers - MPC555LFCVR40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC555LFCVR40
Embedded - Microcontrollers MPC555LFCVR40
IC MCU 32BIT 448KB FLASH 272PBGA

IC MCU 32BIT 448KB FLASH 272PBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MPC555LFCVR40 MPC555LFCVR40-ND 789221-MPC555LFCVR40 MPC555LFCVR40 MPC555LFCVR40 MPC555LFCVR40 568-MPC555LFCVR40 MPC555LFCVR40 MPC555LFCVR40 MPC555LFCVR40
Product Name 32-bit 32BIT 448KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MPC555LFCVR40 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU MCU 32-Bit MPC55xx PowerPC RISC 448KB Flash 5V 272-Pin BGA Tray Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 20 MHz 40 MHz 40 MHz
RAM 26 KB 26 KB 448 KB 26 KB 26 KB 26 KB 26 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 3.3 volts
Serial Interface CAN/SCI/SPI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C92943700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details