Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226329-MPC5553MVZ13
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 1.5MB FLASH 324PBGA Product overview: MPC5553MVZ132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5553MVZ132 can be used for catalog matching and distributor lookup.
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 1.5MB (1.5M x 8) FLASH 324-PBGA (23x23)
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 1.5MB (1.5M x 8) FLASH 324-PBGA (23x23)
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 1.5MB (1.5M x 8) FLASH 324-PBGA (23x23)
32-bit Microcontrollers - MCU MOCCASIN REV A Qorivva
IC MCU 32BIT 1.5MB FLASH 324PBGA
IC MCU 32BIT 1.5MB FLASH 324PBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1226329-MPC5553MVZ132 | 685-MPC5553MVZ132 | 568-14870-ND | MPC5553MVZ132 | MPC5553MVZ132 | MPC5553MVZ132 | MPC5553MVZ132 |
| Product Name | Embedded - Embedded - Microcontrollers - MPC5553MVZ132 | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 132 MHz | 132 MHz | 132 MHz | 132 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Supply Voltage | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts | ||||
| Serial Interface | CAN/SCI/SPI | CAN; SPI; SCI |