e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 1.5MB (1.5M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 1.5MB FLASH 416PBGA Product overview: MPC5553MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5553MVR132 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 927853-MPC5553MVR132
Series: MPC55xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z6 series Microcontroller IC 32-Bit 132MHz 1.5MB (1.5M x 8) FLASH 416-PBGA (27x27)
Core Processor: e200z6
Speed: 132MHz
Package: Tray
Package: 416-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 220
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Oscillator Type: External
Supply Voltage: 1.35V ~ 1.65V
Family Name: MPC5553
Categories: Integrated Circuits (ICs)
Case / Package: 416-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 1.5MB FLASH 416PBGA
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 1.5MB (1.5M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 1.5MB FLASH 416PBGA
32-bit Microcontrollers - MCU MOCCASIN REVA Qorivva
IC MCU 32BIT 1.5MB FLASH 416PBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC5553MVR132-ND | 685-MPC5553MVR132 | 927853-MPC5553MVR132 | MPC5553MVR132 | MPC5553MVR132 | MPC5553MVR132 | MPC5553MVR132 | MPC5553MVR132 |
| Product Name | Microcontrollers | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MPC5553MVR132 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz | 132 MHz | 132 MHz | |||
| Bits | Other; A/D 40x12b | |||||||
| RAM | 64 KB | 64 KB | 1500 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 1500 KB |