NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MP3V7007GP

Description
Win Source Part Number: 1345849-MP3V7007GP Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MP3V7007 Termination Style: Gull Wing Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 125 Output Type: Analog Voltage Output: 0.06 V ~ 2.82 V Accuracy: ±5% Pressure Type: Compound Operating Pressure: ±1.02PSI (±7kPa) Port Size: Male - 0.13" (3.17mm) Tube Port Style: Barbed Maximum Pressure: ±10.88PSI (±75kPa) Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing, Side Port Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MP3V7 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345849-MP3V7007GP Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MP3V7007 Termination Style: Gull Wing Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 125 Output Type: Analog Voltage Output: 0.06 V ~ 2.82 V Accuracy: ±5% Pressure Type: Compound Operating Pressure: ±1.02PSI (±7kPa) Port Size: Male - 0.13" (3.17mm) Tube Port Style: Barbed Maximum Pressure: ±10.88PSI (±75kPa) Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing, Side Port Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MP3V7 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MP3V7007GP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
MP3V7007GP
Sensors, Transducers - Pressure Sensors, Transducers MP3V7007GP
Win Source Part Number: 1345849-MP3V7007GP Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MP3V7007 Termination Style: Gull Wing Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 125 Output Type: Analog Voltage Output: 0.06 V ~ 2.82 V Accuracy: ±5% Pressure Type: Compound Operating Pressure: ±1.02PSI (±7kPa) Port Size: Male - 0.13" (3.17mm) Tube Port Style: Barbed Maximum Pressure: ±10.88PSI (±75kPa) Voltage - Supply: 2.7V ~ 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing, Side Port Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MP3V7 Product Status: Obsolete

Win Source Part Number: 1345849-MP3V7007GP
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MP3V7007
Termination Style: Gull Wing
Features: Amplified Output, Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 125
Output Type: Analog Voltage
Output: 0.06 V ~ 2.82 V
Accuracy: ±5%
Pressure Type: Compound
Operating Pressure: ±1.02PSI (±7kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbed
Maximum Pressure: ±10.88PSI (±75kPa)
Voltage - Supply: 2.7V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing, Side Port
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MP3V7
Product Status: Obsolete

Buy Now Datasheet
Pressure Sensors, Transducers - MP3V7007GP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MP3V7007GP-ND
Pressure Sensors, Transducers MP3V7007GP-ND
"Pressure Sensor ±1.02PSI (±7kPa) Compound Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"

"Pressure Sensor ±1.02PSI (±7kPa) Compound Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number MP3V7007GP MP3V7007GP-ND
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Compound Compound
Signal Output Analog Voltage; Analog Voltage Analog Voltage
Working Pressure Range 1.02 psi (0.7179 m H2O) 1.02 psi (0.7179 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218581-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details