"Pressure Sensor ±1.02PSI (±7kPa) Differential Male - 0.13"" (3.3mm) Tube, Dual 0.06 V ~ 2.82 V 8-BSOP (0.475"", 12.06mm Width) Dual Ports, Same Side"
Win Source Part Number: 1345837-MP3V7007DP
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MP3V7007
Termination Style: Gull Wing
Features: Amplified Output, Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 25
Output Type: Analog Voltage
Output: 0.06 V ~ 2.82 V
Accuracy: ±5%
Pressure Type: Differential
Operating Pressure: ±1.02PSI (±7kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±10.88PSI (±75kPa)
Voltage - Supply: 2.7V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MP3V7
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MP3V7007DP-ND | MP3V7007DP |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |