The Pressure Sensor, part number 31AC6665, is a silicon-based device designed for measuring differential pressure in the range of 0 to 10 kPa. It features a sensitivity of 270 mV/kPa and operates with a supply voltage between 2.7 V and 3.3 V. The sensor is temperature compensated over a wide range of -40°C to +125°C, ensuring reliable performance in various environmental conditions. It has a maximum pressure rating of 75 kPa and offers a maximum error of 5% over the temperature range of 0°C to 85°C. The device is housed in a small outline package (SOP-8), making it suitable for compact applications. This sensor is particularly well-suited for use in microcontroller or microprocessor-based
PRESSURE SENSOR, 0-10KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:270mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
SENSOR 1.45PSID 0.13 3.1V 8SOP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 31AC6665 | MP3V5010DP |
| Product Name | Pressure Sensor, 0-10Kpa, Sop-8; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Standards and Certifications | RoHS |