MMRF1024 - Airfast RF Power LDMOS Transistor, 2496-2690 MHz, 50 W Avg., 28 V
Win Source Part Number: 1345999-MMRF1024HSR5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 2.5GHz
Configuration: Dual
Current - Test: 700 mA
Gain: 14.1dB
Voltage - Test: 28 V
Power - Output: 50W
Mounting Type: Chassis Mount
Package / Case: NI-1230-4LS2L
Supplier Device Package: NI-1230-4LS2L
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1024
Product Status: Obsolete
RF MOSFET LDMOS 28V NI1230
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | MMRF1024HSR5 | 1345999-MMRF1024HSR5 | MMRF1024HSR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | CFM6F | SOT3 | NI-1230-4LS2L |