RF Mosfet LDMOS 50V 200mA 1.03GHz 19.7dB 500W NI-780H-2L
Win Source Part Number: 1345984-MMRF1009HR5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 110 V
Technology: LDMOS
Frequency: 1.03GHz
Current - Test: 200 mA
Gain: 19.7dB
Voltage - Test: 50 V
Power - Output: 500W
Mounting Type: Chassis Mount
Package / Case: SOT-957A
Supplier Device Package: NI-780H-2L
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1009
Product Status: Last Time Buy
MMRF1009 - Pulse Lateral N-Channel RF Power MOSFET, 960-1215 MHz, 500 W, 50 V
RF MOSFET LDMOS 50V NI780
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Power MOSFET | RF Transistors |
| Product Number | MMRF1009HR5TR-ND | 1345984-MMRF1009HR5 | MMRF1009HR5 | MMRF1009HR5 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT-957A | SOT3 | CFM2F | SOT-957A |
| Output Power | 500 watts | |||
| Power Gain | 19.7 dB |