NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs MMRF1006HSR5

Description
MMRF1006 - Lateral N-Channel Broadband RF Power MOSFET, 10-500 MHz, 1000 W, 50 V
Request a Quote Datasheet
Description
MMRF1006 - Lateral N-Channel Broadband RF Power MOSFET, 10-500 MHz, 1000 W, 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMRF1006HSR5 - Rochester Electronics
Newburyport, MA, United States
MMRF1006 - Lateral N-Channel Broadband RF Power MOSFET, 10-500 MHz, 1000 W, 50 V

MMRF1006 - Lateral N-Channel Broadband RF Power MOSFET, 10-500 MHz, 1000 W, 50 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1345973-MMRF1006HSR5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1345973-MMRF1006HSR5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1345973-MMRF1006HSR5
Win Source Part Number: 1345973-MMRF1006HSR5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Tape & Reel Standard Package: 50 Voltage - Rated: 120 V Technology: LDMOS Frequency: 450MHz Current - Test: 150 mA Gain: 20dB Voltage - Test: 50 V Power - Output: 1000W Package / Case: NI-1230S-4 Supplier Device Package: NI-1230S-4 ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: NXP USA Inc. Base Product Number: MMRF1006 Product Status: Obsolete

Win Source Part Number: 1345973-MMRF1006HSR5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 120 V
Technology: LDMOS
Frequency: 450MHz
Current - Test: 150 mA
Gain: 20dB
Voltage - Test: 50 V
Power - Output: 1000W
Package / Case: NI-1230S-4
Supplier Device Package: NI-1230S-4
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: MMRF1006
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMRF1006HSR5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMRF1006HSR5
RF MOSFET LDMOS 50V NI1230

RF MOSFET LDMOS 50V NI1230

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET RF MOSFET Transistors RF Transistors
Product Number MMRF1006HSR5 1345973-MMRF1006HSR5 MMRF1006HSR5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type CFM4F SOT3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMV60N380S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3800 ohms
IDSS 10000 milliamps
View Details
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers