NXP Semiconductors RF and Wireless - RF Amplifiers MML09231HT1

Description
Win Source Part Number: 1345994-MML09231HT1 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Test Frequency: 900MHz Frequency: 700MHz ~ 1.4GHz Gain: 17.2dB Noise Figure: 0.36dB Current - Supply: 55mA P1dB: 24.5dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MML09 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345994-MML09231HT1 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Test Frequency: 900MHz Frequency: 700MHz ~ 1.4GHz Gain: 17.2dB Noise Figure: 0.36dB Current - Supply: 55mA P1dB: 24.5dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MML09 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1345994-MML09231HT1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1345994-MML09231HT1
RF and Wireless - RF Amplifiers 1345994-MML09231HT1
Win Source Part Number: 1345994-MML09231HT1 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Test Frequency: 900MHz Frequency: 700MHz ~ 1.4GHz Gain: 17.2dB Noise Figure: 0.36dB Current - Supply: 55mA P1dB: 24.5dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MML09 Product Status: Obsolete

Win Source Part Number: 1345994-MML09231HT1
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Test Frequency: 900MHz
Frequency: 700MHz ~ 1.4GHz
Gain: 17.2dB
Noise Figure: 0.36dB
Current - Supply: 55mA
P1dB: 24.5dBm
RF Type: GSM, LTE, W-CDMA
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: 5A991G
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MML09
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 568-14109-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14109-2-ND
RF Amplifiers 568-14109-2-ND
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)

RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MML09231HT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MML09231HT1
RF and Wireless - RF Amplifiers MML09231HT1
IC RF AMP GSM 700MHZ-1.4GHZ 8DFN

IC RF AMP GSM 700MHZ-1.4GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1345994-MML09231HT1 568-14109-2-ND MML09231HT1
Product Name RF and Wireless - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; GSM, LTE, W-CDMA
Frequency Range 700 to 1400 MHz 700 to 1400 MHz 700 to 1400 MHz
Minimum Gain 17.2 dB 17.2 dB ? to 17.2 dB
Maximum Gain 17.2 dB 17.2 dB 17.2 dB
Noise Figure 0.3600 dB 0.3600 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers - 2312-QPA2213TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details