NXP Semiconductors RF and Wireless - RF Amplifiers MML09211HT1

Description
Win Source Part Number: 1345997-MML09211HT1 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 69 Test Frequency: 1.4GHz Frequency: 400MHz ~ 1.4GHz Gain: 21.3dB Noise Figure: 0.66dB Current - Supply: 60mA P1dB: 20dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 63 pct. HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MML09 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345997-MML09211HT1 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 69 Test Frequency: 1.4GHz Frequency: 400MHz ~ 1.4GHz Gain: 21.3dB Noise Figure: 0.66dB Current - Supply: 60mA P1dB: 20dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 63 pct. HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MML09 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1345997-MML09211HT1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1345997-MML09211HT1
RF and Wireless - RF Amplifiers 1345997-MML09211HT1
Win Source Part Number: 1345997-MML09211HT1 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 69 Test Frequency: 1.4GHz Frequency: 400MHz ~ 1.4GHz Gain: 21.3dB Noise Figure: 0.66dB Current - Supply: 60mA P1dB: 20dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 63 pct. HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MML09 Product Status: Obsolete

Win Source Part Number: 1345997-MML09211HT1
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Standard Package: 69
Test Frequency: 1.4GHz
Frequency: 400MHz ~ 1.4GHz
Gain: 21.3dB
Noise Figure: 0.66dB
Current - Supply: 60mA
P1dB: 20dBm
RF Type: GSM, LTE, W-CDMA
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: 5A991G
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MML09
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - MML09211HT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MML09211HT1TR-ND
RF Amplifiers MML09211HT1TR-ND
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN

IC RF AMP GSM 400MHZ-1.4GHZ 8DFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MML09211HT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MML09211HT1
RF and Wireless - RF Amplifiers MML09211HT1
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN

IC RF AMP GSM 400MHZ-1.4GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1345997-MML09211HT1 MML09211HT1TR-ND MML09211HT1
Product Name RF and Wireless - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; GSM, LTE, W-CDMA
Frequency Range 400 to 1400 MHz 400 to 1400 MHz 400 to 1400 MHz
Minimum Gain 21.3 dB 21.3 dB ? to 21.3 dB
Maximum Gain 21.3 dB 21.3 dB 21.3 dB
Noise Figure 0.6600 dB 0.6600 dB
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details