NXP Semiconductors RF/IF and RFID - RF Amplifiers MMH3111NT1

Description
Win Source Part Number: 1079548-MMH3111NT1 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 250MHz ~ 4GHz Gain: 12dB Noise Figure: 3.2dB Current - Supply: 150mA P1dB: 22.5dBm RF Type: Cellular, PCS, ISM, WLL Voltage - Supply: 5V Package / Case: TO-243AA Supplier Device Package: SOT-89-4 Alternative Parts (Cross-Reference): MMG3003NT1; MMG3007NT1; MMG3H21NT1; ADL5601ARKZ-R7; SKY65014-70LF; SKY65015-70LFMMH3111 NT1.; ECCN: 5A991G Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935324245147,MMH3111 NT1DKR,MMH3111NT1CT, MMH3111NT1-ND,MMH311 1NT1TR Base Product Number: MMH31 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079548-MMH3111NT1 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 250MHz ~ 4GHz Gain: 12dB Noise Figure: 3.2dB Current - Supply: 150mA P1dB: 22.5dBm RF Type: Cellular, PCS, ISM, WLL Voltage - Supply: 5V Package / Case: TO-243AA Supplier Device Package: SOT-89-4 Alternative Parts (Cross-Reference): MMG3003NT1; MMG3007NT1; MMG3H21NT1; ADL5601ARKZ-R7; SKY65014-70LF; SKY65015-70LFMMH3111 NT1.; ECCN: 5A991G Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935324245147,MMH3111 NT1DKR,MMH3111NT1CT, MMH3111NT1-ND,MMH311 1NT1TR Base Product Number: MMH31 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Amplifiers - 1079548-MMH3111NT1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1079548-MMH3111NT1
RF/IF and RFID - RF Amplifiers 1079548-MMH3111NT1
Win Source Part Number: 1079548-MMH3111NT1 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 250MHz ~ 4GHz Gain: 12dB Noise Figure: 3.2dB Current - Supply: 150mA P1dB: 22.5dBm RF Type: Cellular, PCS, ISM, WLL Voltage - Supply: 5V Package / Case: TO-243AA Supplier Device Package: SOT-89-4 Alternative Parts (Cross-Reference): MMG3003NT1; MMG3007NT1; MMG3H21NT1; ADL5601ARKZ-R7; SKY65014-70LF; SKY65015-70LFMMH3111 NT1.; ECCN: 5A991G Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935324245147,MMH3111 NT1DKR,MMH3111NT1CT, MMH3111NT1-ND,MMH311 1NT1TR Base Product Number: MMH31 Product Status: Obsolete

Win Source Part Number: 1079548-MMH3111NT1
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Test Frequency: 900MHz
Frequency: 250MHz ~ 4GHz
Gain: 12dB
Noise Figure: 3.2dB
Current - Supply: 150mA
P1dB: 22.5dBm
RF Type: Cellular, PCS, ISM, WLL
Voltage - Supply: 5V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-4
Alternative Parts (Cross-Reference): MMG3003NT1; MMG3007NT1; MMG3H21NT1; ADL5601ARKZ-R7; SKY65014-70LF; SKY65015-70LFMMH3111NT1.;
ECCN: 5A991G
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 935324245147,MMH3111NT1DKR,MMH3111NT1CT,MMH3111NT1-ND,MMH3111NT1TR
Base Product Number: MMH31
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - MMH3111NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMH3111NT1TR-ND
RF Amplifiers MMH3111NT1TR-ND
RF Amplifier IC Cellular, PCS, ISM, WLL 250MHz ~ 4GHz SOT-89-4

RF Amplifier IC Cellular, PCS, ISM, WLL 250MHz ~ 4GHz SOT-89-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMH3111NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMH3111NT1
RF and Wireless - RF Amplifiers MMH3111NT1
IC AMP CELL 250MHZ-4GHZ SOT89-4

IC AMP CELL 250MHZ-4GHZ SOT89-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1079548-MMH3111NT1 MMH3111NT1TR-ND MMH3111NT1
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, PCS, ISM, WLL
Frequency Range 250 to 4000 MHz 250 to 4000 MHz 250 to 4000 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB 12 dB
Noise Figure 3.2 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details