Manufacturer: NXP
Win Source Part Number: 885386-MMG30271BT1
Features: RF Amplifier IC - 900MHz ~ 4.3GHz SOT-89-3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Family Name: MMG30271
Categories: RF/IF and RFID
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MMG30271BT1-ND, 568-13888-6, 935320806147, 568-13888-2, 568-13888-1
RF Amplifier IC 900MHz ~ 4.3GHz SOT-89-3
RF Amplifier IC 900MHz ~ 4.3GHz SOT-89-3
RF AMPLIFIER, 4300MHZ, SOT-89-3; Frequency Min:900MHz; Frequency Max:4300MHz; Gain:17.5dB; Noise Figure Typ:-; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes
IC AMP 900MHZ-4.3GHZ SOT89-3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 885386-MMG30271BT1 | 568-13888-1-ND | 61AC0648 | MMG30271BT1 |
| Product Name | RF Amplifiers - MMG30271BT1 | RF Amplifiers | Rf Amplifier, 4300Mhz, Sot-89-3; Frequency Min Nxp | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | |||
| Package Type | Surface Mount; SOT-89-3 | Surface Mount; TO-243AA | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |||
| Frequency Range | 900 to 4300 MHz | 4300 MHz | 900 to 4300 MHz | |
| Minimum Gain | 25 dB | 17.5 dB | ? to 25 dB |