NXP Semiconductors Frequency Min Nxp MMG3014NT1.

Description
Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:150°C; MSL:-RoHS Compliant: Yes
Description
Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:150°C; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Frequency Min Nxp - 14AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Min Nxp
14AC9710
Frequency Min Nxp 14AC9710
Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:150°C; MSL:-RoHS Compliant: Yes

Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:150°C; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Amplifiers
Product Number 14AC9710
Product Name Frequency Min Nxp
Operating Temperature ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-39+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details
RF Amplifiers - 2312-QPL1816TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details