NXP Semiconductors RF Amplifiers MMG3001NT1

Description
RF Amplifier IC General Purpose 40MHz ~ 3.6GHz SOT-89-4
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 3.6GHz SOT-89-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MMG3001NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3001NT1TR-ND
RF Amplifiers MMG3001NT1TR-ND
RF Amplifier IC General Purpose 40MHz ~ 3.6GHz SOT-89-4

RF Amplifier IC General Purpose 40MHz ~ 3.6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - MMG3001NT1 - 124615-MMG3001NT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MMG3001NT1
124615-MMG3001NT1
RF Amplifiers - MMG3001NT1 124615-MMG3001NT1
Manufacturer: NXP Win Source Part Number: 124615-MMG3001NT1 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 40MHz to 3.6GHz Gain: 20dB Noise Figure: 4.1dB P1dB: 18.5dBm (70.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-4 Supply Voltage - Operating: 5.6V Operating Supply Current: 58mA

Manufacturer: NXP
Win Source Part Number: 124615-MMG3001NT1
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 40MHz to 3.6GHz
Gain: 20dB
Noise Figure: 4.1dB
P1dB: 18.5dBm (70.8mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-4
Supply Voltage - Operating: 5.6V
Operating Supply Current: 58mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMG3001NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG3001NT1
RF and Wireless - RF Amplifiers MMG3001NT1
IC RF AMP GPS 40MHZ-3.6GHZ SOT89

IC RF AMP GPS 40MHZ-3.6GHZ SOT89

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MMG3001NT1TR-ND 124615-MMG3001NT1 MMG3001NT1
Product Name RF Amplifiers RF Amplifiers - MMG3001NT1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 40 to 3600 MHz 40 to 3600 MHz 40 to 3600 MHz
Minimum Gain 20 dB 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3810TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details