NXP Semiconductors RF and Wireless - RF Amplifiers MMG20271HT1

Description
IC AMP LTE 1.5GHZ-2.7GHZ 12QFN
Description
IC AMP LTE 1.5GHZ-2.7GHZ 12QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MMG20271HT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG20271HT1
RF and Wireless - RF Amplifiers MMG20271HT1
IC AMP LTE 1.5GHZ-2.7GHZ 12QFN

IC AMP LTE 1.5GHZ-2.7GHZ 12QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MMG20271HT1
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1500 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details