The MMC2114CFCVM33 is a 32-bit microcontroller from Quarktwin Technology Ltd., part of the M,Ä¢CORE family. It features a compact RISC architecture with a fixed 16-bit instruction length, allowing for efficient execution and reduced power consumption. The device operates at a clock speed of 33 MHz and delivers 31 Dhrystone 2.1 MIPS performance. This microcontroller includes 256 Kbytes of FLASH memory and 32 Kbytes of SRAM, along with a variety of integrated peripherals such as a serial peripheral interface (SPI), two serial communications interfaces (SCI), two timers, and a queued analog-to-digital converter (QADC). It also supports a 43-source interrupt controller, watchdog timer, and multiple chip configurations, making it suitable for diverse applications. The MMC2114CFCVM33 is designed for low power consumption, with a full static design that minimizes energy usage. It supports both normal and fast interrupts, and includes on-chip emulation support for debugging. The external bus interface allows for flexible memory configurations, enhancing its versatility in system design.
Manufacturer: NXP
Win Source Part Number: 789032-MMC2114CFCVM3
Series: MCore
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M210
Speed: 33MHz
Package: 196-LBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MMC2114
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-MAPBGA (15x15)
Alternative Parts (Cross-Reference): MMC2114CFCVF33; MMC2114CEHPU33; MMC2114CFCAG33; MMC2114CFCPV33;
Introduction Date: January 18, 2006
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MCU 32B 256KB FLASH 196MAPBGA
IC MCU 32BIT 256KB FLASH 196BGA / MCU 32-bit M210 RISC 256KB Flash 3.3V 196-Pin MAP-BGA Tray Product overview: MMC2114CFCVM33 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MMC2114CFCVM33 can be used for catalog matching and distributor lookup.
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) FLASH 196-LBGA (15x15)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 789032-MMC2114CFCVM33 | MMC2114CFCVM33-ND | 685-MMC2114CFCVM33 | MMC2114CFCVM33 |
| Product Name | Embedded - Embedded - Microcontrollers - MMC2114CFCVM33 | Microcontrollers | 32-bit 32BIT 256KB BGA Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 256 KB | 32 KB | 32 KB | 32 KB |
| ROM Type | Flash; FLASH | Flash | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts |