IC MCU 32B 256KB FLASH 196MAPBGA Product overview: MMC2114CFCVF33 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MMC2114CFCVF33 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789031-MMC2114CFCVF3
Series: MCore
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M210
Speed: 33MHz
Package: 196-LBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MMC2114
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-MAPBGA (15x15)
Alternative Parts (Cross-Reference): MMC2114CEHPU33; MMC2114CFCPV33; MMC2114CFCAG33; MMC2114CFCVM33;
Introduction Date: April 11, 2003
ECCN: 3A991
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) FLASH 196-LBGA (15x15)
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) FLASH 196-MAPBGA (15x15)
M210 MCore Microcontroller IC 16/32-Bit 33MHz 256KB (256K x 8) FLASH 196-LBGA (15x15)
IC MCU 32B 256KB FLASH 196MAPBGA
IC MCU 32B 256KB FLASH 196MAPBGA
IC MCU 32B 256KB FLASH 196MAPBGA
IC MCU 32B 256KB FLASH 196MAPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MMC2114CFCVF33 | 789031-MMC2114CFCVF33 | MMC2114CFCVF33-ND | MMC2114CFCVF33 | MMC2114CFCVF33 | MMC2114CFCVF33 | MMC2114CFCVF33 | MMC2114CFCVF33 |
| Product Name | 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MMC2114CFCVF33 | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | Other; 196-LBGA | BGA; Other; 196-LBGA | BGA; Other; 196-LBGA | Other; 196-LBGA | BGA; Other; 196-LBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit |