NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA8125EG MMA8125EG

Description
Manufacturer: NXP Win Source Part Number: 785178-MMA8125EG Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: DSI, SPI Operating Supply Voltage: 6.3 V ~ 30 V Part Status: Obsolete(EOL) Axis: Z Acceleration Range: ±250g Sensitivity (LSB/g): 1 Family Name: MMA8125 Categories: Sensors, Transducers Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADXL250JQC; ADXL202AQC-1-REEL; ADXL202JQC-A-REEL; ADXL210JQC-1; Introduction Date: March 05, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 785178-MMA8125EG Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: DSI, SPI Operating Supply Voltage: 6.3 V ~ 30 V Part Status: Obsolete(EOL) Axis: Z Acceleration Range: ±250g Sensitivity (LSB/g): 1 Family Name: MMA8125 Categories: Sensors, Transducers Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADXL250JQC; ADXL202AQC-1-REEL; ADXL202JQC-A-REEL; ADXL210JQC-1; Introduction Date: March 05, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA8125EG
785178-MMA8125EG
Motion Sensors - Motion Sensors - Accelerometers - MMA8125EG 785178-MMA8125EG
Manufacturer: NXP Win Source Part Number: 785178-MMA8125EG Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: DSI, SPI Operating Supply Voltage: 6.3 V ~ 30 V Part Status: Obsolete(EOL) Axis: Z Acceleration Range: ±250g Sensitivity (LSB/g): 1 Family Name: MMA8125 Categories: Sensors, Transducers Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADXL250JQC; ADXL202AQC-1-REEL; ADXL202JQC-A-REEL; ADXL210JQC-1; Introduction Date: March 05, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 785178-MMA8125EG
Series: Automotive, AEC-Q100
Packaging: Tube
Type: Digital
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: DSI, SPI
Operating Supply Voltage: 6.3 V ~ 30 V
Part Status: Obsolete(EOL)
Axis: Z
Acceleration Range: ±250g
Sensitivity (LSB/g): 1
Family Name: MMA8125
Categories: Sensors, Transducers
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ADXL250JQC; ADXL202AQC-1-REEL; ADXL202JQC-A-REEL; ADXL210JQC-1;
Introduction Date: March 05, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - MMA8125EG-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA8125EG-ND
Accelerometers MMA8125EG-ND
Accelerometer Z Axis ±250g 16-SOIC

Accelerometer Z Axis ±250g 16-SOIC

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - MMA8125EG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
MMA8125EG
Sensors, Transducers - Motion Sensors - Accelerometers MMA8125EG
ACCEL 250G DSI/SPI 16SOIC

ACCEL 250G DSI/SPI 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 785178-MMA8125EG MMA8125EG-ND MMA8125EG
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA8125EG Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD SMD
Acceleration 250 g 250 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details