NXP Semiconductors Accelerometers MMA7456LR1

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 62.5Hz ~ 125Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 62.5Hz ~ 125Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA7456LR1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA7456LR1-ND
Accelerometers MMA7456LR1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 62.5Hz ~ 125Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 62.5Hz ~ 125Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA7456LR1
059120-MMA7456LR1
Motion Sensors - Motion Sensors - Accelerometers - MMA7456LR1 059120-MMA7456LR1
Manufacturer: NXP Win Source Part Number: 059120-MMA7456LR1 Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 62.5Hz to 125Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 64 (±2g) to 16 (±8g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059120-MMA7456LR1
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 62.5Hz to 125Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 64 (±2g) to 16 (±8g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA7456LR1-ND 059120-MMA7456LR1
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA7456LR1
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20019427-00 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 2000 g
Frequency Range 2 to 15000 Hz
View Details
2 suppliers
CCLD Triax Accel, 100mV/G, HT, M3 Hole - -4527--001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details