Manufacturer: NXP
Win Source Part Number: 927482-MMA7340LR1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±3g, 11g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)
Package: Reel - TR
Package: 14-TFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMA73
Categories: Sensors
Case / Package: 14-LGA (3x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: MMA7340LR1-ND, MMA7340LR1CT, MMA7340LR1TR
Accelerometer X, Y, Z Axis ±3g, 11g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 927482-MMA7340LR1 | MMA7340LR1TR-ND |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - MMA7340LR1 | Accelerometers |
| Sensor Mounting | Surface Mount | SMD |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer |