NXP Semiconductors Accelerometers MMA7331LCT

Description
Accelerometer X, Y, Z Axis ±4g, 9g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±4g, 9g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA7331LCT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA7331LCT-ND
Accelerometers MMA7331LCT-ND
Accelerometer X, Y, Z Axis ±4g, 9g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±4g, 9g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA7331LCT
1224799-MMA7331LCT
Motion Sensors - Motion Sensors - Accelerometers - MMA7331LCT 1224799-MMA7331LCT
Manufacturer: NXP Win Source Part Number: 1224799-MMA7331LCT Packaging: Tray Type: Analog Mounting Style: SMD Features: Selectable Scale Output Type: Analog Voltage Bandwidth: 400Hz (X,Y), 300Hz (Z) Axis: X, Y, Z Acceleration Range: ±4g, 9g Sensitivity (mV/g): 308 (±4g) ~ 83.6 (±9g) Categories: Sensors, Transducers Supplier Device Package: 14-LGA (3x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 14-TFLGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V

Manufacturer: NXP
Win Source Part Number: 1224799-MMA7331LCT
Packaging: Tray
Type: Analog
Mounting Style: SMD
Features: Selectable Scale
Output Type: Analog Voltage
Bandwidth: 400Hz (X,Y), 300Hz (Z)
Axis: X, Y, Z
Acceleration Range: ±4g, 9g
Sensitivity (mV/g): 308 (±4g) ~ 83.6 (±9g)
Categories: Sensors, Transducers
Supplier Device Package: 14-LGA (3x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 14-TFLGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA7331LCT-ND 1224799-MMA7331LCT
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA7331LCT
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details